Vishay Intertechnology, Inc. METAL FILM,1/8W,2.94K,1%,100PPM,BULK RN55D2941FB14

Description
METAL FILM,1/8W,2.94K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,2.94K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,2.94K,1%,100PPM,BULK - RN55D2941FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,2.94K,1%,100PPM,BULK
RN55D2941FB14
METAL FILM,1/8W,2.94K,1%,100PPM,BULK RN55D2941FB14
METAL FILM,1/8W,2.94K,1%,1 00PPM,BULK

METAL FILM,1/8W,2.94K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D2941FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2941FB14-ND
Through Hole Resistors RN55D2941FB14-ND
2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 21265723 - Radwell International
Willingboro, NJ, United States
Resistor
21265723
Resistor 21265723
RESISTOR, AXIAL, 2.94 KOHM, 100 MILLIWATT, 1% TOLERANCE, METAL FILM, 2.29 MM X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 2.94 KOHM, 100 MILLIWATT, 1% TOLERANCE, METAL FILM, 2.29 MM X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN55D2941FB14 RN55D2941FB14-ND 21265723
Product Name METAL FILM,1/8W,2.94K,1%,100PPM,BULK Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details