Vishay Intertechnology, Inc. RES 28.7 OHM 1/8W 1% AXIAL RN55D28R7FRSL

Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/8W 1% AXIAL - RN55D28R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/8W 1% AXIAL
RN55D28R7FRSL
RES 28.7 OHM 1/8W 1% AXIAL RN55D28R7FRSL
RES 28.7ohm 1/8W 1% AXIAL

RES 28.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D28R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D28R7FRSL-ND
Through Hole Resistors RN55D28R7FRSL-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D28R7FRSL RN55D28R7FRSL-ND
Product Name RES 28.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details