Vishay Intertechnology, Inc. RES 28.7 OHM 1/8W 1% AXIAL RN55D28R7FR36

Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/8W 1% AXIAL - RN55D28R7FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/8W 1% AXIAL
RN55D28R7FR36
RES 28.7 OHM 1/8W 1% AXIAL RN55D28R7FR36
RES 28.7ohm 1/8W 1% AXIAL

RES 28.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D28R7FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D28R7FR36-ND
Through Hole Resistors RN55D28R7FR36-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D28R7FR36 RN55D28R7FR36-ND
Product Name RES 28.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers