Vishay Intertechnology, Inc. RES 28.7 OHM 1/8W 1% AXIAL RN55D28R7FB14

Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/8W 1% AXIAL - RN55D28R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/8W 1% AXIAL
RN55D28R7FB14
RES 28.7 OHM 1/8W 1% AXIAL RN55D28R7FB14
RES 28.7ohm 1/8W 1% AXIAL

RES 28.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D28R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D28R7FB14-ND
Through Hole Resistors RN55D28R7FB14-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 28.7 Ohm, 125Mw, 1%; Resistance Vishay - 96B3661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 28.7 Ohm, 125Mw, 1%; Resistance Vishay
96B3661
Metal Film Resistor, 28.7 Ohm, 125Mw, 1%; Resistance Vishay 96B3661
METAL FILM RESISTOR, 28.7 OHM, 125mW, 1%; Resistance:28.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 28.7 OHM, 125mW, 1%; Resistance:28.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D28R7FB14 RN55D28R7FB14-ND 96B3661
Product Name RES 28.7 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 28.7 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details