Vishay Intertechnology, Inc. Through Hole Resistors RN55D28R0FB14

Description
28 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D28R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D28R0FB14-ND
Through Hole Resistors RN55D28R0FB14-ND
28 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,28,1%,100PPM,BULK - RN55D28R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,28,1%,100PPM,BULK
RN55D28R0FB14
METAL FILM,1/8W,28,1%,100PPM,BULK RN55D28R0FB14
METAL FILM,1/8W,28,1%,100P PM,BULK

METAL FILM,1/8W,28,1%,100PPM,BULK

Supplier's Site
Resistor, Metal Film, 28 Ohm, 125Mw, 1%; Resistance Vishay - 38C8477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 28 Ohm, 125Mw, 1%; Resistance Vishay
38C8477
Resistor, Metal Film, 28 Ohm, 125Mw, 1%; Resistance Vishay 38C8477
RESISTOR, METAL FILM, 28 OHM, 125mW, 1%; Resistance:28ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 28 OHM, 125mW, 1%; Resistance:28ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor - 21279034 - Radwell International
Willingboro, NJ, United States
Resistor
21279034
Resistor 21279034
RESISTOR, METAL FILM, 28 OHM, 125MW, 1%; RESISTANCE:28OHM; RESISTANCE TOLERANCE:ª 1%; POWER RATING:125MW; VOLTAGE RATING:200V; TEMPERATURE COEFFICIENT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL FILM, 28 OHM, 125MW, 1%; RESISTANCE:28OHM; RESISTANCE TOLERANCE:ª 1%; POWER RATING:125MW; VOLTAGE RATING:200V; TEMPERATURE COEFFICIENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D28R0FB14-ND RN55D28R0FB14 38C8477 21279034
Product Name Through Hole Resistors METAL FILM,1/8W,28,1%,100PPM,BULK Resistor, Metal Film, 28 Ohm, 125Mw, 1%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers