Vishay Intertechnology, Inc. Through Hole Resistors RN55D2874FB14

Description
2.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2874FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2874FB14-ND
Through Hole Resistors RN55D2874FB14-ND
2.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.87M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D2874FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.87M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D2874FB14
Res Metal Film 2.87M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2874FB14
Res Metal Film 2.87M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 2.87M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D2874FB14-ND RN55D2874FB14
Product Name Through Hole Resistors Res Metal Film 2.87M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details