Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W 1% AXIAL RN55D2872FBSL

Description
RES 28.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W 1% AXIAL - RN55D2872FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W 1% AXIAL
RN55D2872FBSL
RES 28.7K OHM 1/8W 1% AXIAL RN55D2872FBSL
RES 28.7Kohm 1/8W 1% AXIAL

RES 28.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2872FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2872FBSL-ND
Through Hole Resistors RN55D2872FBSL-ND
28.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2872FBSL RN55D2872FBSL-ND
Product Name RES 28.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details