Vishay Intertechnology, Inc. RES 284 OHM 1/8W 1% AXIAL RN55D2840FB14

Description
RES 284ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 284ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 284 OHM 1/8W 1% AXIAL - RN55D2840FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284 OHM 1/8W 1% AXIAL
RN55D2840FB14
RES 284 OHM 1/8W 1% AXIAL RN55D2840FB14
RES 284ohm 1/8W 1% AXIAL

RES 284ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2840FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2840FB14-ND
Through Hole Resistors RN55D2840FB14-ND
284 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

284 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2840FB14 RN55D2840FB14-ND
Product Name RES 284 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 284 ohms 284 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers