Vishay Precision Group RES 280 OHM 1/8W 1% AXIAL RN55D2800FB14

Description
RES 280ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/8W 1% AXIAL - RN55D2800FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/8W 1% AXIAL
RN55D2800FB14
RES 280 OHM 1/8W 1% AXIAL RN55D2800FB14
RES 280ohm 1/8W 1% AXIAL

RES 280ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2800FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2800FB14-ND
Through Hole Resistors RN55D2800FB14-ND
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 280 Ohm, 125Mw, 1%; Resistance Vishay - 38C8479 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 280 Ohm, 125Mw, 1%; Resistance Vishay
38C8479
Metal Film Resistor, 280 Ohm, 125Mw, 1%; Resistance Vishay 38C8479
METAL FILM RESISTOR, 280 OHM, 125mW, 1%; Resistance:280ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 280 OHM, 125mW, 1%; Resistance:280ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 280 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 280 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200769
Resistor;Metal Film;Res 280 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200769
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2800FB14 RN55D2800FB14-ND 38C8479 70200769
Product Name RES 280 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 280 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 280 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details