Vishay Precision Group Through Hole Resistors RN55D27R4FB14

Description
27.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D27R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D27R4FB14-ND
Through Hole Resistors RN55D27R4FB14-ND
27.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4 OHM 1/8W 1% AXIAL - RN55D27R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/8W 1% AXIAL
RN55D27R4FB14
RES 27.4 OHM 1/8W 1% AXIAL RN55D27R4FB14
RES 27.4ohm 1/8W 1% AXIAL

RES 27.4ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 27.4 Ohm, 125Mw, 1%; Resistance Vishay - 83F1419 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 27.4 Ohm, 125Mw, 1%; Resistance Vishay
83F1419
Metal Film Resistor, 27.4 Ohm, 125Mw, 1%; Resistance Vishay 83F1419
METAL FILM RESISTOR, 27.4 OHM, 125mW, 1%; Resistance:27.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 27.4 OHM, 125mW, 1%; Resistance:27.4ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 27.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 27.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200492
Resistor;Metal Film;Res 27.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200492
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D27R4FB14-ND RN55D27R4FB14 83F1419 70200492
Product Name Through Hole Resistors RES 27.4 OHM 1/8W 1% AXIAL Metal Film Resistor, 27.4 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 27.4 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details