Vishay Intertechnology, Inc. Through Hole Resistors RN55D2743FB14

Description
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2743FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2743FB14-ND
Through Hole Resistors RN55D2743FB14-ND
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,274K,1%,100PPM,BULK - RN55D2743FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,274K,1%,100PPM,BULK
RN55D2743FB14
METAL FILM,1/8W,274K,1%,100PPM,BULK RN55D2743FB14
METAL FILM,1/8W,274K,1%,10 0PPM,BULK

METAL FILM,1/8W,274K,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 274Kohm, 125Mw, 1%; Resistance Vishay - 83F1418 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 274Kohm, 125Mw, 1%; Resistance Vishay
83F1418
Metal Film Resistor, 274Kohm, 125Mw, 1%; Resistance Vishay 83F1418
METAL FILM RESISTOR, 274KOHM, 125mW, 1%; Resistance:274kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 274KOHM, 125mW, 1%; Resistance:274kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2743FB14-ND RN55D2743FB14 83F1418
Product Name Through Hole Resistors METAL FILM,1/8W,274K,1%,100PPM,BULK Metal Film Resistor, 274Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details