Vishay Precision Group Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2740FB14

Description
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D2740FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D2740FB14
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2740FB14
Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55D2740FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D2740FB14-ND
Through Hole Resistors 541-RN55D2740FB14-ND
274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 274 Ohm, 125Mw, 1%; Resistance Vishay - 83F1415 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 274 Ohm, 125Mw, 1%; Resistance Vishay
83F1415
Metal Film Resistor, 274 Ohm, 125Mw, 1%; Resistance Vishay 83F1415
METAL FILM RESISTOR, 274 OHM, 125mW, 1%; Resistance:274ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 274 OHM, 125mW, 1%; Resistance:274ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2740FB14 541-RN55D2740FB14-ND 83F1415
Product Name Res Metal Film 274 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 274 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details