Vishay Intertechnology, Inc. RES 2.71K OHM 1/8W 1% AXIAL RN55D2711FRE6

Description
RES 2.71Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1/8W 1% AXIAL - RN55D2711FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/8W 1% AXIAL
RN55D2711FRE6
RES 2.71K OHM 1/8W 1% AXIAL RN55D2711FRE6
RES 2.71Kohm 1/8W 1% AXIAL

RES 2.71Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2711FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2711FRE6-ND
Through Hole Resistors RN55D2711FRE6-ND
2.71 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.71 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2711FRE6 RN55D2711FRE6-ND
Product Name RES 2.71K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2710 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers