Vishay Intertechnology, Inc. RES 2.71K OHM 1/8W 1% AXIAL RN55D2711FR36

Description
RES 2.71Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.71Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.71K OHM 1/8W 1% AXIAL - RN55D2711FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.71K OHM 1/8W 1% AXIAL
RN55D2711FR36
RES 2.71K OHM 1/8W 1% AXIAL RN55D2711FR36
RES 2.71Kohm 1/8W 1% AXIAL

RES 2.71Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2711FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2711FR36-ND
Through Hole Resistors RN55D2711FR36-ND
2.71 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.71 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2711FR36 RN55D2711FR36-ND
Product Name RES 2.71K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2710 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details