Vishay Intertechnology, Inc. RES 270 OHM 1/8W 1% AXIAL RN55D2700FB14

Description
RES 270ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/8W 1% AXIAL - RN55D2700FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W 1% AXIAL
RN55D2700FB14
RES 270 OHM 1/8W 1% AXIAL RN55D2700FB14
RES 270ohm 1/8W 1% AXIAL

RES 270ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2700FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2700FB14-ND
Through Hole Resistors RN55D2700FB14-ND
270 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2700FB14 RN55D2700FB14-ND
Product Name RES 270 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details