Vishay Intertechnology, Inc. Through Hole Resistors RN55D26R1FB14

Description
26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D26R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D26R1FB14-ND
Through Hole Resistors RN55D26R1FB14-ND
26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,26.1,1%,100PPM,BULK - RN55D26R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,26.1,1%,100PPM,BULK
RN55D26R1FB14
METAL FILM,1/8W,26.1,1%,100PPM,BULK RN55D26R1FB14
METAL FILM,1/8W,26.1,1%,10 0PPM,BULK

METAL FILM,1/8W,26.1,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 26.1 Ohm, 125Mw, 1%; Resistance Vishay - 38C8472 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 26.1 Ohm, 125Mw, 1%; Resistance Vishay
38C8472
Metal Film Resistor, 26.1 Ohm, 125Mw, 1%; Resistance Vishay 38C8472
METAL FILM RESISTOR, 26.1 OHM, 125mW, 1%; Resistance:26.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 26.1 OHM, 125mW, 1%; Resistance:26.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D26R1FB14-ND RN55D26R1FB14 38C8472
Product Name Through Hole Resistors METAL FILM,1/8W,26.1,1%,100PPM,BULK Metal Film Resistor, 26.1 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details