Vishay Intertechnology, Inc. RES 268K OHM 1/8W 1% AXIAL RN55D2683FB14

Description
RES 268Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 268Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 268K OHM 1/8W 1% AXIAL - RN55D2683FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 268K OHM 1/8W 1% AXIAL
RN55D2683FB14
RES 268K OHM 1/8W 1% AXIAL RN55D2683FB14
RES 268Kohm 1/8W 1% AXIAL

RES 268Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2683FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2683FB14-ND
Through Hole Resistors RN55D2683FB14-ND
268 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

268 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 30K6238 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
30K6238
Resistors Vishay 30K6238
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2683FB14 RN55D2683FB14-ND 30K6238
Product Name RES 268K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 268000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers