Vishay Intertechnology, Inc. RES 26.7K OHM 1/8W 1% AXIAL RN55D2672FRSL

Description
RES 26.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/8W 1% AXIAL - RN55D2672FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/8W 1% AXIAL
RN55D2672FRSL
RES 26.7K OHM 1/8W 1% AXIAL RN55D2672FRSL
RES 26.7Kohm 1/8W 1% AXIAL

RES 26.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2672FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2672FRSL-ND
Through Hole Resistors RN55D2672FRSL-ND
26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2672FRSL RN55D2672FRSL-ND
Product Name RES 26.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers