Vishay Precision Group Through Hole Resistors RN55D2670FB14

Description
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2670FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2670FB14-ND
Through Hole Resistors RN55D2670FB14-ND
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 267 OHM 1/8W 1% AXIAL - RN55D2670FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 1% AXIAL
RN55D2670FB14
RES 267 OHM 1/8W 1% AXIAL RN55D2670FB14
RES 267ohm 1/8W 1% AXIAL

RES 267ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 267 Ohm, 125Mw, 1%; Resistance Vishay - 03F7984 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 267 Ohm, 125Mw, 1%; Resistance Vishay
03F7984
Metal Film Resistor, 267 Ohm, 125Mw, 1%; Resistance Vishay 03F7984
METAL FILM RESISTOR, 267 OHM, 125mW, 1%; Resistance:267ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 267 OHM, 125mW, 1%; Resistance:267ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2670FB14-ND RN55D2670FB14 03F7984
Product Name Through Hole Resistors RES 267 OHM 1/8W 1% AXIAL Metal Film Resistor, 267 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details