Vishay Intertechnology, Inc. RES 264K OHM 1/8W 1% AXIAL RN55D2643FRE6

Description
RES 264Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 264Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 264K OHM 1/8W 1% AXIAL - RN55D2643FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 264K OHM 1/8W 1% AXIAL
RN55D2643FRE6
RES 264K OHM 1/8W 1% AXIAL RN55D2643FRE6
RES 264Kohm 1/8W 1% AXIAL

RES 264Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2643FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2643FRE6-ND
Through Hole Resistors RN55D2643FRE6-ND
264 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

264 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2643FRE6 RN55D2643FRE6-ND
Product Name RES 264K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 264000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details