Vishay Intertechnology, Inc. RES 2.61M OHM 1/8W 1% AXIAL RN55D2614FRE6

Description
RES 2.61Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/8W 1% AXIAL - RN55D2614FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/8W 1% AXIAL
RN55D2614FRE6
RES 2.61M OHM 1/8W 1% AXIAL RN55D2614FRE6
RES 2.61Mohm 1/8W 1% AXIAL

RES 2.61Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2614FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2614FRE6-ND
Through Hole Resistors RN55D2614FRE6-ND
2.61 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2614FRE6 RN55D2614FRE6-ND
Product Name RES 2.61M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details