Vishay Intertechnology, Inc. METAL FILM,1/8W,261K,1%,100PPM,BULK RN55D2613FB14

Description
METAL FILM,1/8W,261K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,261K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,261K,1%,100PPM,BULK - RN55D2613FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,261K,1%,100PPM,BULK
RN55D2613FB14
METAL FILM,1/8W,261K,1%,100PPM,BULK RN55D2613FB14
METAL FILM,1/8W,261K,1%,10 0PPM,BULK

METAL FILM,1/8W,261K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D2613FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2613FB14-ND
Through Hole Resistors RN55D2613FB14-ND
261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 261Kohm, 125Mw, 1%; Resistance Vishay - 38C8475 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 261Kohm, 125Mw, 1%; Resistance Vishay
38C8475
Metal Film Resistor, 261Kohm, 125Mw, 1%; Resistance Vishay 38C8475
METAL FILM RESISTOR, 261KOHM, 125mW, 1%; Resistance:261kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 261KOHM, 125mW, 1%; Resistance:261kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2613FB14 RN55D2613FB14-ND 38C8475
Product Name METAL FILM,1/8W,261K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 261Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details