Vishay Intertechnology, Inc. METAL FILM,1/8W,26.1K,1%,100PPM,BULK RN55D2612FB14

Description
METAL FILM,1/8W,26.1K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,26.1K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,26.1K,1%,100PPM,BULK - RN55D2612FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,26.1K,1%,100PPM,BULK
RN55D2612FB14
METAL FILM,1/8W,26.1K,1%,100PPM,BULK RN55D2612FB14
METAL FILM,1/8W,26.1K,1%,1 00PPM,BULK

METAL FILM,1/8W,26.1K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D2612FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2612FB14-ND
Through Hole Resistors RN55D2612FB14-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 26.1Kohm, 125Mw, 1%; Resistance Vishay - 83F1411 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 26.1Kohm, 125Mw, 1%; Resistance Vishay
83F1411
Metal Film Resistor, 26.1Kohm, 125Mw, 1%; Resistance Vishay 83F1411
METAL FILM RESISTOR, 26.1KOHM, 125mW, 1%; Resistance:26.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 26.1KOHM, 125mW, 1%; Resistance:26.1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2612FB14 RN55D2612FB14-ND 83F1411
Product Name METAL FILM,1/8W,26.1K,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 26.1Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details