Vishay Precision Group Through Hole Resistors RN55D2611FB14

Description
2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2611FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2611FB14-ND
Through Hole Resistors RN55D2611FB14-ND
2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61K OHM 1/8W 1% AXIAL - RN55D2611FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W 1% AXIAL
RN55D2611FB14
RES 2.61K OHM 1/8W 1% AXIAL RN55D2611FB14
RES 2.61Kohm 1/8W 1% AXIAL

RES 2.61Kohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 2.61Kohm, 125Mw, 1%; Resistance Vishay - 38C8458 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.61Kohm, 125Mw, 1%; Resistance Vishay
38C8458
Metal Film Resistor, 2.61Kohm, 125Mw, 1%; Resistance Vishay 38C8458
METAL FILM RESISTOR, 2.61KOHM, 125mW, 1%; Resistance:2.61kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.61KOHM, 125mW, 1%; Resistance:2.61kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2611FB14-ND RN55D2611FB14 38C8458
Product Name Through Hole Resistors RES 2.61K OHM 1/8W 1% AXIAL Metal Film Resistor, 2.61Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details