Vishay Intertechnology, Inc. RES 2.56K OHM 1/8W 1% AXIAL RN55D2561FB14

Description
RES 2.56Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.56Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.56K OHM 1/8W 1% AXIAL - RN55D2561FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.56K OHM 1/8W 1% AXIAL
RN55D2561FB14
RES 2.56K OHM 1/8W 1% AXIAL RN55D2561FB14
RES 2.56Kohm 1/8W 1% AXIAL

RES 2.56Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2561FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2561FB14-ND
Through Hole Resistors RN55D2561FB14-ND
2.56 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.56 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2561FB14 RN55D2561FB14-ND
Product Name RES 2.56K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details