Vishay Intertechnology, Inc. RES 2.55M OHM 1/8W 1% AXIAL RN55D2554FRE6

Description
RES 2.55Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/8W 1% AXIAL - RN55D2554FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/8W 1% AXIAL
RN55D2554FRE6
RES 2.55M OHM 1/8W 1% AXIAL RN55D2554FRE6
RES 2.55Mohm 1/8W 1% AXIAL

RES 2.55Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2554FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2554FRE6-ND
Through Hole Resistors RN55D2554FRE6-ND
2.55 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2554FRE6 RN55D2554FRE6-ND
Product Name RES 2.55M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers