Vishay Intertechnology, Inc. RES 25K OHM 1/8W 1% AXIAL RN55D2502FB14

Description
RES 25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/8W 1% AXIAL - RN55D2502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/8W 1% AXIAL
RN55D2502FB14
RES 25K OHM 1/8W 1% AXIAL RN55D2502FB14
RES 25Kohm 1/8W 1% AXIAL

RES 25Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2502FB14-ND
Through Hole Resistors RN55D2502FB14-ND
25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23C1581 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23C1581
Resistors Vishay 23C1581
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2502FB14 RN55D2502FB14-ND 23C1581
Product Name RES 25K OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details