Vishay Intertechnology, Inc. Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D2501FRE6

Description
Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D2501FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D2501FRE6
Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D2501FRE6
Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55D2501FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2501FRE6-ND
Through Hole Resistors RN55D2501FRE6-ND
2.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2501FRE6 RN55D2501FRE6-ND
Product Name Res Metal Film 2.5K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details