Vishay Precision Group RES 24.3 OHM 1/8W 1% AXIAL RN55D24R3FB14

Description
RES 24.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/8W 1% AXIAL - RN55D24R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/8W 1% AXIAL
RN55D24R3FB14
RES 24.3 OHM 1/8W 1% AXIAL RN55D24R3FB14
RES 24.3ohm 1/8W 1% AXIAL

RES 24.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D24R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D24R3FB14-ND
Through Hole Resistors RN55D24R3FB14-ND
24.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 24.3 Ohm, 125Mw, 1%; Resistance Vishay - 03F7883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 24.3 Ohm, 125Mw, 1%; Resistance Vishay
03F7883
Resistor, Metal Film, 24.3 Ohm, 125Mw, 1%; Resistance Vishay 03F7883
RESISTOR, METAL FILM, 24.3 OHM, 125mW, 1%; Resistance:24.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 24.3 OHM, 125mW, 1%; Resistance:24.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D24R3FB14 RN55D24R3FB14-ND 03F7883
Product Name RES 24.3 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 24.3 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details