Vishay Intertechnology, Inc. Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2494FB14

Description
Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D2494FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D2494FB14
Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2494FB14
Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55D2494FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2494FB14-ND
Through Hole Resistors RN55D2494FB14-ND
2.49 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2494FB14 RN55D2494FB14-ND
Product Name Res Metal Film 2.49M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details