Vishay Precision Group METAL FILM,1/8W,249,1%,100PPM,BULK RN55D2490FB14

Description
METAL FILM,1/8W,249,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,249,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,249,1%,100PPM,BULK - RN55D2490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,249,1%,100PPM,BULK
RN55D2490FB14
METAL FILM,1/8W,249,1%,100PPM,BULK RN55D2490FB14
METAL FILM,1/8W,249,1%,100 PPM,BULK

METAL FILM,1/8W,249,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55D2490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D2490FB14-ND
Through Hole Resistors 541-RN55D2490FB14-ND
249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 249 Ohm, 125Mw, 1%; Resistance Vishay - 83F1401 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 125Mw, 1%; Resistance Vishay
83F1401
Metal Film Resistor, 249 Ohm, 125Mw, 1%; Resistance Vishay 83F1401
METAL FILM RESISTOR, 249 OHM, 125mW, 1%; Resistance:249ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 249 OHM, 125mW, 1%; Resistance:249ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200764
Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200764
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2490FB14 541-RN55D2490FB14-ND 83F1401 70200764
Product Name METAL FILM,1/8W,249,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 249 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 249 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details