Vishay Precision Group Resistor;Metal Film;Res 243 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military RN55D2433F

Description
RN Series MIL-R-10509 Qualified Metal Film Resistors, ±1% Tolerance, Axial Leaded Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance . Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible. Features Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Coating
Description
RN Series MIL-R-10509 Qualified Metal Film Resistors, ±1% Tolerance, Axial Leaded Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance . Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible. Features Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Coating

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 243 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 243 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200924
Resistor;Metal Film;Res 243 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200924
RN Series MIL-R-10509 Qualified Metal Film Resistors, ±1% Tolerance, Axial Leaded Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance . Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible. Features Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Coating

RN Series MIL-R-10509 Qualified Metal Film Resistors, ±1% Tolerance, Axial Leaded
Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance . Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible.
Features

  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Coating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70200924
Product Name Resistor;Metal Film;Res 243 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 243000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details