2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM,1/8W,2.43K,1%,1
Features:
METAL FILM RESISTOR, 2.43KOHM, 125mW, 1%; Resistance:2.43kohm;
| DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D2431FB14-ND | RN55D2431FB14 | 70200789 | 83F1398 |
| Product Name | Through Hole Resistors | METAL FILM,1/8W,2.43K,1%,100PPM,BULK | Resistor;Metal Film;Res 2.43 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military | Metal Film Resistor, 2.43Kohm, 125Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |