Vishay Intertechnology, Inc. RES 240K OHM 1/8W 1% AXIAL RN55D2403FB14

Description
RES 240Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/8W 1% AXIAL - RN55D2403FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/8W 1% AXIAL
RN55D2403FB14
RES 240K OHM 1/8W 1% AXIAL RN55D2403FB14
RES 240Kohm 1/8W 1% AXIAL

RES 240Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2403FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2403FB14-ND
Through Hole Resistors RN55D2403FB14-ND
240 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2403FB14 RN55D2403FB14-ND
Product Name RES 240K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers