Vishay Intertechnology, Inc. Through Hole Resistors RN55D2342FB14

Description
23.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
23.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2342FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2342FB14-ND
Through Hole Resistors RN55D2342FB14-ND
23.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 23.4K OHM 1/8W 1% AXIAL - RN55D2342FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4K OHM 1/8W 1% AXIAL
RN55D2342FB14
RES 23.4K OHM 1/8W 1% AXIAL RN55D2342FB14
RES 23.4Kohm 1/8W 1% AXIAL

RES 23.4Kohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 13H6607 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
13H6607
Resistors Vishay 13H6607
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2342FB14-ND RN55D2342FB14 13H6607
Product Name Through Hole Resistors RES 23.4K OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details