Vishay Intertechnology, Inc. Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2323FB14

Description
Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D2323FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D2323FB14
Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D2323FB14
Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55D2323FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2323FB14-ND
Through Hole Resistors RN55D2323FB14-ND
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 232Kohm, 125Mw, 1%; Resistance Vishay - 38C8469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 232Kohm, 125Mw, 1%; Resistance Vishay
38C8469
Resistor, Metal Film, 232Kohm, 125Mw, 1%; Resistance Vishay 38C8469
RESISTOR, METAL FILM, 232KOHM, 125mW, 1%; Resistance:232kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 232KOHM, 125mW, 1%; Resistance:232kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 232 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 232 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200922
Resistor;Metal Film;Res 232 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200922
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2323FB14 RN55D2323FB14-ND 38C8469 70200922
Product Name Res Metal Film 232K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor, Metal Film, 232Kohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 232 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details