Vishay Intertechnology, Inc. RES 2.3K OHM 1/8W 1% AXIAL RN55D2301FB14

Description
RES 2.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.3K OHM 1/8W 1% AXIAL - RN55D2301FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.3K OHM 1/8W 1% AXIAL
RN55D2301FB14
RES 2.3K OHM 1/8W 1% AXIAL RN55D2301FB14
RES 2.3Kohm 1/8W 1% AXIAL

RES 2.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2301FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2301FB14-ND
Through Hole Resistors RN55D2301FB14-ND
2.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2301FB14 RN55D2301FB14-ND
Product Name RES 2.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers