Vishay Intertechnology, Inc. RES 22.1 OHM 1/8W 1% AXIAL RN55D22R1FRSL

Description
RES 22.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/8W 1% AXIAL - RN55D22R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/8W 1% AXIAL
RN55D22R1FRSL
RES 22.1 OHM 1/8W 1% AXIAL RN55D22R1FRSL
RES 22.1ohm 1/8W 1% AXIAL

RES 22.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D22R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D22R1FRSL-ND
Through Hole Resistors RN55D22R1FRSL-ND
22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D22R1FRSL RN55D22R1FRSL-ND
Product Name RES 22.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers