22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/8watt 22.1ohms 1% 100ppm
METAL FILM RESISTOR, 22.1 OHM, 125mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RN55D22R1FB14-ND | RN55D22R1FB14 | 83F1391 | 70200484 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Metal Film Resistor, 22.1 Ohm, 125Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 22.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | Axial Leads |
| Resistance Range | 22.1 ohms | 22.1 ohms | 22.1 ohms | 22.1 ohms |