Vishay Intertechnology, Inc. RES 22.3K OHM 1/8W 1% AXIAL RN55D2232FR36

Description
RES 22.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/8W 1% AXIAL - RN55D2232FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/8W 1% AXIAL
RN55D2232FR36
RES 22.3K OHM 1/8W 1% AXIAL RN55D2232FR36
RES 22.3Kohm 1/8W 1% AXIAL

RES 22.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2232FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2232FR36-ND
Through Hole Resistors RN55D2232FR36-ND
22.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2232FR36 RN55D2232FR36-ND
Product Name RES 22.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers