Vishay Intertechnology, Inc. RES 22.1M OHM 1/8W 1% AXIAL RN55D2215FR36

Description
RES 22.1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1M OHM 1/8W 1% AXIAL - RN55D2215FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1M OHM 1/8W 1% AXIAL
RN55D2215FR36
RES 22.1M OHM 1/8W 1% AXIAL RN55D2215FR36
RES 22.1Mohm 1/8W 1% AXIAL

RES 22.1Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2215FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2215FR36-ND
Through Hole Resistors RN55D2215FR36-ND
22.1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2215FR36 RN55D2215FR36-ND
Product Name RES 22.1M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers