Vishay Precision Group Vishay/DaleMetal Film Resistors - RN55D2215FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 22.1Mohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 22.1Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D2215FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D2215FB14
Vishay/DaleMetal Film Resistors - RN55D2215FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 22.1Mohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 22.1Mohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D2215FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2215FB14-ND
Through Hole Resistors RN55D2215FB14-ND
22.1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 22.1Mohm, 125Mw, 1%; Resistance Vishay - 38C8465 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1Mohm, 125Mw, 1%; Resistance Vishay
38C8465
Metal Film Resistor, 22.1Mohm, 125Mw, 1%; Resistance Vishay 38C8465
METAL FILM RESISTOR, 22.1MOHM, 125mW, 1%; Resistance:22.1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22.1MOHM, 125mW, 1%; Resistance:22.1Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet
Resistor;Metal Film;Res 22.1 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200245 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22.1 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200245
Resistor;Metal Film;Res 22.1 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200245
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2215FB14 RN55D2215FB14-ND 38C8465 70200245
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 22.1Mohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 22.1 Megohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2.21E7 ohms 2.21E7 ohms 2.21E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details