Vishay Precision Group Through Hole Resistors RN55D2211FB14

Description
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D2211FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D2211FB14-ND
Through Hole Resistors 541-RN55D2211FB14-ND
2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21K OHM 1/8W 1% AXIAL - RN55D2211FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W 1% AXIAL
RN55D2211FB14
RES 2.21K OHM 1/8W 1% AXIAL RN55D2211FB14
RES 2.21Kohm 1/8W 1% AXIAL

RES 2.21Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 2.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200733
Resistor;Metal Film;Res 2.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200733
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay - 83F1388 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay
83F1388
Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay 83F1388
METAL FILM RESISTOR, 2.21KOHM, 125mW, 1%; Resistance:2.21kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.21KOHM, 125mW, 1%; Resistance:2.21kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Metal Film Resistors - Through Hole 1/8watt 2.21Kohms 1% 100ppm - 873-RN55D2211FB14 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 1/8watt 2.21Kohms 1% 100ppm
873-RN55D2211FB14
Metal Film Resistors - Through Hole 1/8watt 2.21Kohms 1% 100ppm 873-RN55D2211FB14
Metal Film Resistors - Through Hole 1/8watt 2.21Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 2.21Kohms 1% 100ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN55D2211FB14-ND RN55D2211FB14 70200733 83F1388 873-RN55D2211FB14
Product Name Through Hole Resistors RES 2.21K OHM 1/8W 1% AXIAL Resistor;Metal Film;Res 2.21 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 2.21Kohm, 125Mw, 1%; Resistance Vishay Metal Film Resistors - Through Hole 1/8watt 2.21Kohms 1% 100ppm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details