Vishay Intertechnology, Inc. RES 22M OHM 1/8W 1% AXIAL RN55D2205FRE6

Description
RES 22Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22M OHM 1/8W 1% AXIAL - RN55D2205FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22M OHM 1/8W 1% AXIAL
RN55D2205FRE6
RES 22M OHM 1/8W 1% AXIAL RN55D2205FRE6
RES 22Mohm 1/8W 1% AXIAL

RES 22Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D2205FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2205FRE6-ND
Through Hole Resistors RN55D2205FRE6-ND
22 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D2205FRE6 RN55D2205FRE6-ND
Product Name RES 22M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.20E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details