Vishay Precision Group RN55D2200FB14 RN55D2200FB14

Description
RN55D2200FB14
Request a Quote Datasheet
Description
RN55D2200FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D2200FB14 - RN55D2200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D2200FB14
RN55D2200FB14
RN55D2200FB14 RN55D2200FB14
RN55D2200FB14

RN55D2200FB14

Supplier's Site
Through Hole Resistors - RN55D2200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2200FB14-ND
Through Hole Resistors RN55D2200FB14-ND
220 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8458173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8458173
Through Hole Resistors 8458173
Vishay RN55D2200FB14 Resistor

Vishay RN55D2200FB14 Resistor

Supplier's Site
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70205983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70205983
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70205983
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor, Metal Film, 220 Ohm, 125Mw, 1%; Resistance Vishay - 58C5291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 220 Ohm, 125Mw, 1%; Resistance Vishay
58C5291
Resistor, Metal Film, 220 Ohm, 125Mw, 1%; Resistance Vishay 58C5291
RESISTOR, METAL FILM, 220 OHM, 125mW, 1%; Resistance:220ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 220 OHM, 125mW, 1%; Resistance:220ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN55D2200FB14 RN55D2200FB14-ND 8458173 70205983 58C5291
Product Name RN55D2200FB14 Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 220 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details