Vishay Precision Group METAL FILM,1/8W,21.5,1%,100PPM,BULK RN55D21R5FB14

Description
METAL FILM,1/8W,21.5,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,21.5,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,21.5,1%,100PPM,BULK - RN55D21R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,21.5,1%,100PPM,BULK
RN55D21R5FB14
METAL FILM,1/8W,21.5,1%,100PPM,BULK RN55D21R5FB14
METAL FILM,1/8W,21.5,1%,10 0PPM,BULK

METAL FILM,1/8W,21.5,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D21R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D21R5FB14-ND
Through Hole Resistors RN55D21R5FB14-ND
21.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 21.5 Ohm, 125Mw, 1%; Resistance Vishay - 38C8463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 21.5 Ohm, 125Mw, 1%; Resistance Vishay
38C8463
Resistor, Metal Film, 21.5 Ohm, 125Mw, 1%; Resistance Vishay 38C8463
RESISTOR, METAL FILM, 21.5 OHM, 125mW, 1%; Resistance:21.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 21.5 OHM, 125mW, 1%; Resistance:21.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D21R5FB14 RN55D21R5FB14-ND 38C8463
Product Name METAL FILM,1/8W,21.5,1%,100PPM,BULK Through Hole Resistors Resistor, Metal Film, 21.5 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details