Vishay Precision Group Through Hole Resistors RN55D21R0FB14

Description
21 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D21R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D21R0FB14-ND
Through Hole Resistors RN55D21R0FB14-ND
21 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN55D21R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D21R0FB14
Metal Film Resistors - RN55D21R0FB14
Metal Film Resistors - Through Hole 1/8watt 21ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 21ohms 1% 100ppm

Supplier's Site
Resistor, Metal Film, 21 Ohm, 125Mw, 1%; Resistance Vishay - 03F7877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 21 Ohm, 125Mw, 1%; Resistance Vishay
03F7877
Resistor, Metal Film, 21 Ohm, 125Mw, 1%; Resistance Vishay 03F7877
RESISTOR, METAL FILM, 21 OHM, 125mW, 1%; Resistance:21ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 21 OHM, 125mW, 1%; Resistance:21ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D21R0FB14-ND RN55D21R0FB14 03F7877
Product Name Through Hole Resistors Metal Film Resistors - Resistor, Metal Film, 21 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details