Vishay Intertechnology, Inc. Metal Film Resistors - RN55D2150FB14

Description
Metal Film Resistors - Through Hole 1/8watt 215ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 215ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D2150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D2150FB14
Metal Film Resistors - RN55D2150FB14
Metal Film Resistors - Through Hole 1/8watt 215ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 215ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D2150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D2150FB14-ND
Through Hole Resistors 541-RN55D2150FB14-ND
215 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 215 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200758 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 215 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200758
Resistor;Metal Film;Res 215 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200758
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 215 Ohm, 125Mw, 1%; Resistance Vishay - 03F7975 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 215 Ohm, 125Mw, 1%; Resistance Vishay
03F7975
Metal Film Resistor, 215 Ohm, 125Mw, 1%; Resistance Vishay 03F7975
METAL FILM RESISTOR, 215 OHM, 125mW, 1%; Resistance:215ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 215 OHM, 125mW, 1%; Resistance:215ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D2150FB14 541-RN55D2150FB14-ND 70200758 03F7975
Product Name Metal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 215 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 215 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 215 ohms 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details