Vishay Precision Group Through Hole Resistors RN55D2100FB14

Description
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D2100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D2100FB14-ND
Through Hole Resistors RN55D2100FB14-ND
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,210,1%,100PPM,BULK - RN55D2100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,210,1%,100PPM,BULK
RN55D2100FB14
METAL FILM,1/8W,210,1%,100PPM,BULK RN55D2100FB14
METAL FILM,1/8W,210,1%,100 PPM,BULK

METAL FILM,1/8W,210,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 210 Ohm, 125Mw, 1%; Resistance Vishay - 97B9736 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 210 Ohm, 125Mw, 1%; Resistance Vishay
97B9736
Metal Film Resistor, 210 Ohm, 125Mw, 1%; Resistance Vishay 97B9736
METAL FILM RESISTOR, 210 OHM, 125mW, 1%; Resistance:210ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 210 OHM, 125mW, 1%; Resistance:210ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D2100FB14-ND RN55D2100FB14 97B9736
Product Name Through Hole Resistors METAL FILM,1/8W,210,1%,100PPM,BULK Metal Film Resistor, 210 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers