Vishay Intertechnology, Inc. Through Hole Resistors RN55D20R5FB14

Description
20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D20R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D20R5FB14-ND
Through Hole Resistors RN55D20R5FB14-ND
20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 20.5 OHM 1/8W 1% AXIAL - RN55D20R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/8W 1% AXIAL
RN55D20R5FB14
RES 20.5 OHM 1/8W 1% AXIAL RN55D20R5FB14
RES 20.5ohm 1/8W 1% AXIAL

RES 20.5ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 20.5 Ohm, 125Mw, 1%; Resistance Vishay - 03F7876 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20.5 Ohm, 125Mw, 1%; Resistance Vishay
03F7876
Metal Film Resistor, 20.5 Ohm, 125Mw, 1%; Resistance Vishay 03F7876
METAL FILM RESISTOR, 20.5 OHM, 125mW, 1%; Resistance:20.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20.5 OHM, 125mW, 1%; Resistance:20.5ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D20R5FB14-ND RN55D20R5FB14 03F7876
Product Name Through Hole Resistors RES 20.5 OHM 1/8W 1% AXIAL Metal Film Resistor, 20.5 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details